ASUS logo

ASUS ZenWiFi AC (CT8) wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60891
Info modified on:
30 May 2023, 12:07:59
Short summary description ASUS ZenWiFi AC (CT8) wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:

ASUS ZenWiFi AC (CT8), Wi-Fi 5 (802.11ac), Tri-band (2.4 GHz / 5 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description ASUS ZenWiFi AC (CT8) wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:

ASUS ZenWiFi AC (CT8). WAN connection type: RJ-45. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 3000 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WPA-Enterprise, WPA-PSK, WPA2-Enterprise, WPA2-PSK, NAT functionality: PPTP, L2TP, IPSec, RTSP, H.323, SIP, PPPoE. Management protocols: IGMP v1/v2/v3, Supported network protocols: IPv4, IPv6

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.