ASUS ZenFone 2 Laser ZE551KL, 5.5", 3 GB, 32 GB, 13 MP, Android 5.0, Silver
ASUS ZenFone 2 Laser ZE551KL. Display diagonal: 5.5", Display resolution: 1920 x 1080 pixels. Processor frequency: 1.7 GHz, Processor family: Qualcomm Snapdragon, Processor model: 615. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.0. Battery capacity: 3000 mAh. Product color: Silver. Weight: 6 oz (170.1 g)