ASUS ZenFone Max ZC550KL-6A019WW, 5.5", 2 GB, 16 GB, 13 MP, Android 5.0, Black
ASUS ZenFone Max ZC550KL-6A019WW. Display diagonal: 5.5", Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm, Processor model: MSM 8916. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.0. Battery capacity: 5000 mAh. Product color: Black. Weight: 7.13 oz (202 g)