ASUS ZenFone Go ZB551KL-WH16, 5.5", 2 GB, 16 GB, 13 MP, Android 5.1, White
ASUS ZenFone Go ZB551KL-WH16. Display diagonal: 5.5", Display resolution: 1280 x 720 pixels. Processor frequency: 1.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8928. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 3010 mAh. Product color: White. Weight: 5.64 oz (160 g)