ASUS ZenPad S 8.0 Z580C-B1-BK, 8", 2048 x 1536 pixels, 32 GB, 2 GB, Android, Black
ASUS ZenPad S 8.0 Z580C-B1-BK. Display diagonal: 8", Display resolution: 2048 x 1536 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3530. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 11.2 oz (317 g). Operating system installed: Android. Product color: Black