ASUS logo

ASUS Z450LA-WX007T laptop Intel® Core™ i5 i5-5200U 14" 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Red

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45339
Info modified on:
01 Feb 2025, 04:43:08
Short summary description ASUS Z450LA-WX007T laptop Intel® Core™ i5 i5-5200U 14" 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Red:

ASUS Z450LA-WX007T, Intel® Core™ i5, 2.2 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS Z450LA-WX007T laptop Intel® Core™ i5 i5-5200U 14" 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Red:

ASUS Z450LA-WX007T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product color: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.