ASUS ZenPad 7.0 Z370CG-1A007A, 7", 1280 x 800 pixels, 16 GB, 2 GB, Android, Black
ASUS ZenPad 7.0 Z370CG-1A007A. Display diagonal: 7", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor family: Intel Atom®, Processor model: x3-C3200. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 9.59 oz (272 g). Operating system installed: Android. Product color: Black