ASUS logo

ASUS ZenPad 10 Z301MF-A2-WH tablet Mediatek 16 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android 7.0 White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37215
Info modified on:
14 Mar 2024, 18:40:28
Short summary description ASUS ZenPad 10 Z301MF-A2-WH tablet Mediatek 16 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android 7.0 White:

ASUS ZenPad 10 Z301MF-A2-WH, 10.1", 1920 x 1200 pixels, 16 GB, 2 GB, Android 7.0, White

Long summary description ASUS ZenPad 10 Z301MF-A2-WH tablet Mediatek 16 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android 7.0 White:

ASUS ZenPad 10 Z301MF-A2-WH. Display diagonal: 10.1", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.5 GHz, Processor family: Mediatek, Processor model: MT8163A. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 16.6 oz (470 g). Operating system installed: Android 7.0. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.