ASUS Zen AiO Pro Z240ICGT-GF011X, 23.8", Full HD, Intel® Core™ i7, 16 GB, 1.13 TB, Windows 10 Home
ASUS Zen AiO Pro Z240ICGT-GF011X. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.8 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GT 930M. Built-in camera. Operating system installed: Windows 10 Home. Product color: Champagne, Gold