ASUS logo

ASUS Z10PE-D16 WS motherboard Intel® C612 LGA 2011-v3 SSI EEB

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119974
Info modified on:
14 Mar 2024, 18:58:50
Short summary description ASUS Z10PE-D16 WS motherboard Intel® C612 LGA 2011-v3 SSI EEB:

ASUS Z10PE-D16 WS, Intel, LGA 2011-v3, DDR4-SDRAM, 1.02 TB, Quad-channel, 1600,1866,2133,2400 MHz

Long summary description ASUS Z10PE-D16 WS motherboard Intel® C612 LGA 2011-v3 SSI EEB:

ASUS Z10PE-D16 WS. Processor manufacturer: Intel, Processor socket: LGA 2011-v3. Supported memory types: DDR4-SDRAM, Maximum internal memory: 1.02 TB, Memory channels: Quad-channel. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way SLI, 4-Way CrossFireX, On-board graphics card model: Aspeed AST2400, On-board graphics card memory: 32 MB. LAN controller: Intel® I210-AT

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.