ASUS logo

ASUS XTION PRO LIVE Gaming Controller Black Motion controller

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98308
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS XTION PRO LIVE Gaming Controller Black Motion controller:

ASUS XTION PRO LIVE, Motion controller, Black, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional..., 7.09" (180 mm), 1.38" (35 mm), 1.97" (50 mm)

Long summary description ASUS XTION PRO LIVE Gaming Controller Black Motion controller:

ASUS XTION PRO LIVE. Device type: Motion controller. Product color: Black. Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional.... Width: 7.09" (180 mm), Depth: 1.38" (35 mm), Height: 1.97" (50 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.