ASUS logo

ASUS Xonar U7 MKII 7.1 channels USB

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62645
Info modified on:
14 Mar 2024, 19:34:42
Short summary description ASUS Xonar U7 MKII 7.1 channels USB:

ASUS Xonar U7 MKII, 7.1 channels, 24 bit, 114 dB, USB

Long summary description ASUS Xonar U7 MKII 7.1 channels USB:

ASUS Xonar U7 MKII. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 114 dB. Host interface: USB. LED indicators: Status, Product color: Black, Cables included: S/PDIF, USB. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Width: 5.12" (130 mm), Depth: 3.15" (80 mm), Height: 0.984" (25 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.