ASUS logo

ASUS ROG Strix XG27WQ computer monitor 27" 2560 x 1440 pixels Quad HD LED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87089
Info modified on:
31 May 2024, 09:36:05
Bullet Points ASUS ROG Strix XG27WQ computer monitor 27" 2560 x 1440 pixels Quad HD LED Black:
  • - 27-inch WQHD (2560x1440) curved gaming monitor with ultrafast 165Hz refresh rate designed for professional gamers and immersive gameplay
  • - ASUS Extreme Low Motion Blur (ELMB) technology enables a 1ms response time (MPRT) together with Adaptive-sync, eliminating ghosting and tearing for sharp gaming visuals with high frame rates
  • - FreeSync Premium Pro technology to eliminate screen tearing and choppy frame rates
  • - High Dynamic Range (HDR) technology with professional color gamut delivers contrast and color performance that meets
  • - DCI-P3 color gamut and DisplayHDR 400 certification
  • - Supports both Adaptive-Sync with NVIDIA GeForce graphics cards and Freesync Premium with AMD graphics cards
Long product name ASUS ROG Strix XG27WQ computer monitor 27" 2560 x 1440 pixels Quad HD LED Black:

27", 16:9, 2560x1440, VA, HDMI, DP, 3.5mm, USB 3.0, 619.45x523.4-423.4x268.62 mm

ASUS ROG Strix XG27WQ computer monitor 27" 2560 x 1440 pixels Quad HD LED Black:

Highly detailed visuals and contrast
Features WQHD (2560 x 1440) curved panel that delivers up to 77% more onscreen desktop space than standard Full HD (1920 x 1080) displays. Also, delivers an astounding 3,000:1 contrast ratio.

ASUS-exclusive Extreme Low Motion Blur Technology
ROG Strix XG27WQ features ASUS Extreme Low Motion Blur technology, which achieves 1ms MPRT to eliminate smearing and motion blur, and makes objects in motion look sharper, so gameplay is more fluid and responsive.

INCREDIBLY FAST 165HZ REFRESH RATE
You'll experience amazingly -fluid gaming visuals, giving you the upper hand in first-person shooters, racing, real-time strategy and sports titles.

AMD FreeSync Premium Pro Technology
AMD FreeSync Premium Pro Technology provides the true HDR gaming experience: a combination of smooth gaming at peak performance, and exceptional high dynamic range visuals while still maintaining low latency.

ACCURATE, WIDER COLOR PALETTE
Provides a wider range of colors with a cinema-standard DCI-P3 92% color gamut and 125% sRGB. To ensure color accuracy, all the monitors is factory pre-calibrated with factory calibration report.

ASUS AURA SYNC LIGHTING
With exclusive ASUS Aura Sync lighting technology, ROG Strix XG27WQ provides ambient lighting that can be synchronized with other Aura-enabled components and peripherals.

HDR

HIGH DYNAMIC RANGE (HDR) WITH DISPLAYHDR 400
HDR technology supports across a range of luminance to deliver a wider color range and higher contrast than traditional monitors. The brightest whites and the darkest blacks bring out details like never before. Also, it can get peack brightness of 400 nits to meet the requirement for DisplayHDR 400 certification.

Multi HDR Mode
Now you can choose from multiple HDR modes to adjust monitor HDR performance based on the current viewing scenario.

In−game enhancements

Dynamic Shadow Boost
ASUS Dynamic Shadow Boost technology automaitcally clarifies dark areas of the game without changing other areas, improving overall viewing while also making it easier to spot enemies hidden in dark areas of the map.

GamePlus
ASUS GameVisual Technology has seven pre-set display modes to optimize visuals for different types of content. This unique feature can be easily accessed through a hotkey or the on-screen display settings menu.

GameVisual
The ASUS-exclusive, integrated GamePlus hotkey offers in-game enhancements that help you get more out of your game. This function is co-developed with input from pro gamers, allowing them to practice and improve their gaming skills.

Flicker-Free technology
Flicker-Free technology reduces flicker to minimize eyestrain for improved comfort when you're embroiled in long gaming sessions.

Ultra-Low Blue Light technology
ASUS Ultra-Low Blue Light technology reduces the amount of potentially harmful blue light emitted by the display. Four different filter settings are available to control the amount of blue light reduction.

Engineering

Rich connectivity
Extensive connectivity options, including, I/O: DisplayPort1.2, HDMI (v2.0) support a wide array of multimedia devices.

Ergonomic design
With an ergonomically-designed stand, it provides tilt, swivel, and height adjustments so you can easily find your ideal viewing position. The display is also VESA-compatible for wall mounting.

Short summary description ASUS ROG Strix XG27WQ computer monitor 27" 2560 x 1440 pixels Quad HD LED Black:

ASUS ROG Strix XG27WQ, 27", 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description ASUS ROG Strix XG27WQ computer monitor 27" 2560 x 1440 pixels Quad HD LED Black:

ASUS ROG Strix XG27WQ. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.