ASUS logo

ASUS X99-E WS/USB 3.1 motherboard LGA 2011-v3 SSI CEB

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102874
Info modified on:
30 Oct 2024, 13:04:25
Short summary description ASUS X99-E WS/USB 3.1 motherboard LGA 2011-v3 SSI CEB:

ASUS X99-E WS/USB 3.1, Intel, LGA 2011-v3, E5-1600, E5-2600, 22 nm, DDR4-SDRAM, 128 GB

Long summary description ASUS X99-E WS/USB 3.1 motherboard LGA 2011-v3 SSI CEB:

ASUS X99-E WS/USB 3.1. Processor manufacturer: Intel, Processor socket: LGA 2011-v3, Intel Xeon series: E5-1600, E5-2600. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory channels: Quad-channel. Supported storage drive interfaces: SATA. Parallel processing technology support: 4-Way CrossFireX, 4-Way SLI. USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2, 10

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.