ASUS logo

ASUS X75VD-TY252H laptop Intel® Core™ i5 i5-3210M 17.3" HD+ 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91568
Info modified on:
02 Feb 2025, 23:12:39
Short summary description ASUS X75VD-TY252H laptop Intel® Core™ i5 i5-3210M 17.3" HD+ 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Black:

ASUS X75VD-TY252H, Intel® Core™ i5, 2.5 GHz, 17.3", 1600 x 900 pixels, 4 GB, 1 TB

Long summary description ASUS X75VD-TY252H laptop Intel® Core™ i5 i5-3210M 17.3" HD+ 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Black:

ASUS X75VD-TY252H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.