ASUS logo

ASUS X75VD-TY001V laptop Intel® Core™ i5 i5-3210M 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 610M Windows 7 Home Premium Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74191
Info modified on:
22 Jan 2025, 05:00:08
Short summary description ASUS X75VD-TY001V laptop Intel® Core™ i5 i5-3210M 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 610M Windows 7 Home Premium Black:

ASUS X75VD-TY001V, Intel® Core™ i5, 2.5 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description ASUS X75VD-TY001V laptop Intel® Core™ i5 i5-3210M 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 610M Windows 7 Home Premium Black:

ASUS X75VD-TY001V. Product type: Laptop. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.