ASUS logo

ASUS X75VB-TY016D laptop Intel® Core™ i5 i5-3230M 17.3" HD+ 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M FreeDOS Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18330
Info modified on:
23 Jan 2025, 19:11:16
Short summary description ASUS X75VB-TY016D laptop Intel® Core™ i5 i5-3230M 17.3" HD+ 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M FreeDOS Black:

ASUS X75VB-TY016D, Intel® Core™ i5, 2.6 GHz, 17.3", 1600 x 900 pixels, 4 GB, 1 TB

Long summary description ASUS X75VB-TY016D laptop Intel® Core™ i5 i5-3230M 17.3" HD+ 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M FreeDOS Black:

ASUS X75VB-TY016D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.