ASUS logo

ASUS X751LD-TY087H laptop Intel® Core™ i5 i5-4200U 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M Windows 8.1 White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60765
Info modified on:
25 Jan 2025, 22:31:27
Short summary description ASUS X751LD-TY087H laptop Intel® Core™ i5 i5-4200U 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M Windows 8.1 White:

ASUS X751LD-TY087H, Intel® Core™ i5, 1.6 GHz, 17.3", 1600 x 900 pixels, 4 GB, 1 TB

Long summary description ASUS X751LD-TY087H laptop Intel® Core™ i5 i5-4200U 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M Windows 8.1 White:

ASUS X751LD-TY087H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.