ASUS logo

ASUS X750JB-TY033H laptop Intel® Core™ i7 i7-4700HQ 17.3" HD+ 6 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69105
Info modified on:
22 Jan 2025, 05:29:56
Short summary description ASUS X750JB-TY033H laptop Intel® Core™ i7 i7-4700HQ 17.3" HD+ 6 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver:

ASUS X750JB-TY033H, Intel® Core™ i7, 2.4 GHz, 17.3", 1600 x 900 pixels, 6 GB, 750 GB

Long summary description ASUS X750JB-TY033H laptop Intel® Core™ i7 i7-4700HQ 17.3" HD+ 6 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver:

ASUS X750JB-TY033H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.