ASUS X73SV-TY257, Intel® Core™ i7, 2 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1.02 TB
ASUS X73SV-TY257. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.02 TB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Product color: Black. Weight: 7.05 lbs (3.2 kg)