ASUS X72F-TY182V, Intel® Core™ i3, 2.4 GHz, 17.3", 1600 x 900 pixels, 3 GB, 500 GB
ASUS X72F-TY182V. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA HD. Operating system installed: Windows 7 Home Premium. Product color: Brown. Weight: 6.86 lbs (3.11 kg)