ASUS X72F-TY152V-BE, Intel® Core™ i3, 2.53 GHz, 17.3", 1366 x 768 pixels, 4 GB, 320 GB
ASUS X72F-TY152V-BE. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 17.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA HD. Operating system installed: Windows 7 Home Premium. Product color: Black, Brown. Weight: 6.86 lbs (3.11 kg)