ASUS logo

ASUS X71SL-7S062C, ES Intel Pentium Mobile T5800 17" 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce G9300M G Windows Vista Home Premium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92049
Info modified on:
22 Jan 2025, 05:21:52
Short summary description ASUS X71SL-7S062C, ES Intel Pentium Mobile T5800 17" 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce G9300M G Windows Vista Home Premium:

ASUS X71SL-7S062C, ES, Intel Pentium Mobile, 2 GHz, 17", 1440 x 900 pixels, 4 GB, 320 GB

Long summary description ASUS X71SL-7S062C, ES Intel Pentium Mobile T5800 17" 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce G9300M G Windows Vista Home Premium:

ASUS X71SL-7S062C, ES. Processor family: Intel Pentium Mobile, Processor model: T5800, Processor frequency: 2 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce G9300M G. Operating system installed: Windows Vista Home Premium. Weight: 8.16 lbs (3.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.