ASUS logo

ASUS Vivobook 17 X712JA-BX353T laptop Intel® Core™ i3 i3-1005G1 17.3" 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119662
Info modified on:
22 Jan 2025, 05:33:16
Short summary description ASUS Vivobook 17 X712JA-BX353T laptop Intel® Core™ i3 i3-1005G1 17.3" 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Silver:

ASUS Vivobook 17 X712JA-BX353T, Intel® Core™ i3, 1.2 GHz, 17.3", 8 GB, 1 TB, Windows 10

Long summary description ASUS Vivobook 17 X712JA-BX353T laptop Intel® Core™ i3 i3-1005G1 17.3" 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Silver:

ASUS Vivobook 17 X712JA-BX353T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1005G1, Processor frequency: 1.2 GHz. Display diagonal: 17.3". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10. Product color: Silver. Weight: 5.07 lbs (2.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.