ASUS logo

ASUS Vivobook 17 X712FA-BX619T laptop Intel® Core™ i3 i3-10110U 17.3" HD+ 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47879
Info modified on:
22 Jan 2025, 05:07:31
Short summary description ASUS Vivobook 17 X712FA-BX619T laptop Intel® Core™ i3 i3-10110U 17.3" HD+ 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS Vivobook 17 X712FA-BX619T, Intel® Core™ i3, 2.1 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook 17 X712FA-BX619T laptop Intel® Core™ i3 i3-10110U 17.3" HD+ 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS Vivobook 17 X712FA-BX619T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-10110U, Processor frequency: 2.1 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.