ASUS logo

ASUS Vivobook 17 X712FA-AU210 Intel® Core™ i7 i7-8565U Laptop 17.3" Full HD 8 GB DDR4-SDRAM 2.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9221
Info modified on:
29 Jan 2025, 19:20:41
Short summary description ASUS Vivobook 17 X712FA-AU210 Intel® Core™ i7 i7-8565U Laptop 17.3" Full HD 8 GB DDR4-SDRAM 2.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

ASUS Vivobook 17 X712FA-AU210, Intel® Core™ i7, 1.8 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 2.26 TB

Long summary description ASUS Vivobook 17 X712FA-AU210 Intel® Core™ i7 i7-8565U Laptop 17.3" Full HD 8 GB DDR4-SDRAM 2.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

ASUS Vivobook 17 X712FA-AU210. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.