ASUS Vivobook 17 X712EA-MS72-CA, Intel® Core™ i7, 17.3", 1920 x 1080 pixels, 8 GB, 512 GB, Windows 11 Home
ASUS Vivobook 17 X712EA-MS72-CA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Silver. Weight: 5.07 lbs (2.3 kg)