ASUS logo

ASUS X70AC-TY011C laptop AMD Athlon QL-64 17.3" HD+ 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3200 Windows Vista Home Premium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136310
Info modified on:
22 Jan 2025, 04:51:45
Short summary description ASUS X70AC-TY011C laptop AMD Athlon QL-64 17.3" HD+ 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3200 Windows Vista Home Premium:

ASUS X70AC-TY011C, AMD Athlon, 2.1 GHz, 17.3", 1600 x 900 pixels, 4 GB, 250 GB

Long summary description ASUS X70AC-TY011C laptop AMD Athlon QL-64 17.3" HD+ 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3200 Windows Vista Home Premium:

ASUS X70AC-TY011C. Processor family: AMD Athlon, Processor model: QL-64, Processor frequency: 2.1 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 3200. Operating system installed: Windows Vista Home Premium. Weight: 7.28 lbs (3.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.