ASUS logo

ASUS Vivobook 17 X705UA-GC380T laptop Intel® Pentium® 4405U 17.3" Full HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50878
Info modified on:
25 Jan 2025, 22:16:01
Short summary description ASUS Vivobook 17 X705UA-GC380T laptop Intel® Pentium® 4405U 17.3" Full HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home White:

ASUS Vivobook 17 X705UA-GC380T, Intel® Pentium®, 2.1 GHz, 17.3", 1920 x 1080 pixels, 4 GB, 1.13 TB

Long summary description ASUS Vivobook 17 X705UA-GC380T laptop Intel® Pentium® 4405U 17.3" Full HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home White:

ASUS Vivobook 17 X705UA-GC380T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 4405U, Processor frequency: 2.1 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Windows 10 Home. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.