ASUS Vivobook 17 X705MB-GC001T, Intel® Pentium® Silver, 1.1 GHz, 17.3", 1920 x 1080 pixels, 4 GB, 1 TB
ASUS Vivobook 17 X705MB-GC001T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor model: N5000, Processor frequency: 1.1 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 10 Home. Product color: Gray