ASUS X5DIJ-SX039C, Intel Pentium Mobile, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
ASUS X5DIJ-SX039C. Form factor: Clamshell. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® GMA 4500. Operating system installed: Windows Vista Home Premium. Product color: Black. Weight: 5.73 lbs (2.6 kg)