ASUS logo

ASUS X5DAB-SX050V laptop RM-74 15.6" 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4570 Windows 7 Home Premium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155901
Info modified on:
22 Jan 2025, 04:53:24
Short summary description ASUS X5DAB-SX050V laptop RM-74 15.6" 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4570 Windows 7 Home Premium:

ASUS X5DAB-SX050V, 2.2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB, Windows 7 Home Premium

Long summary description ASUS X5DAB-SX050V laptop RM-74 15.6" 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4570 Windows 7 Home Premium:

ASUS X5DAB-SX050V. Processor model: RM-74, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 4570. Operating system installed: Windows 7 Home Premium. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.