ASUS logo

ASUS X59SL-AP263C laptop Intel® Core™2 Duo P7350 15.4" 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123791
Info modified on:
22 Jan 2025, 06:10:32
Short summary description ASUS X59SL-AP263C laptop Intel® Core™2 Duo P7350 15.4" 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium Black:

ASUS X59SL-AP263C, Intel® Core™2 Duo, 2 GHz, 15.4", 1280 x 800 pixels, 4 GB, 320 GB

Long summary description ASUS X59SL-AP263C laptop Intel® Core™2 Duo P7350 15.4" 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium Black:

ASUS X59SL-AP263C. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 3470. Operating system installed: Windows Vista Home Premium. Product color: Black. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.