ASUS logo

ASUS X58L-AP040E laptop Intel® Core™2 Duo T5750 15.4" 3 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173985
Info modified on:
22 Jan 2025, 04:51:35
Short summary description ASUS X58L-AP040E laptop Intel® Core™2 Duo T5750 15.4" 3 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business Black:

ASUS X58L-AP040E, Intel® Core™2 Duo, 2 GHz, 15.4", 1280 x 800 pixels, 3 GB, 250 GB

Long summary description ASUS X58L-AP040E laptop Intel® Core™2 Duo T5750 15.4" 3 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business Black:

ASUS X58L-AP040E. Processor family: Intel® Core™2 Duo, Processor model: T5750, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Product color: Black. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.