ASUS X571GT-79A15PB1, Intel® Core™ i7, 2.6 GHz, 15.6", 1920 x 1080 pixels, 12 GB, 1.26 TB
ASUS X571GT-79A15PB1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 10. Product color: Gray