ASUS logo

ASUS X571GT-59A15PB1 laptop Intel® Core™ i5 i5-9300H 15.6" Full HD 8 GB 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52248
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS X571GT-59A15PB1 laptop Intel® Core™ i5 i5-9300H 15.6" Full HD 8 GB 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Gray:

ASUS X571GT-59A15PB1, Intel® Core™ i5, 2.4 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1.26 TB

Long summary description ASUS X571GT-59A15PB1 laptop Intel® Core™ i5 i5-9300H 15.6" Full HD 8 GB 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Gray:

ASUS X571GT-59A15PB1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-9300H, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 10. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.