ASUS X56A-AP039C, Intel Pentium Mobile, 2 GHz, 15.4", 1280 x 800 pixels, 3 GB, 250 GB
ASUS X56A-AP039C. Processor family: Intel Pentium Mobile, Processor model: T5800, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows XP Professional. Weight: 6.5 lbs (2.95 kg)