ASUS X55U-SX012D, AMD E, 1.65 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB
ASUS X55U-SX012D. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Black