ASUS X55U-SB11-CB, AMD C, 1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
ASUS X55U-SB11-CB. Product type: Laptop, Form factor: Clamshell. Processor family: AMD C, Processor model: C-70, Processor frequency: 1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7290. Operating system installed: Windows 8. Product color: Black