ASUS Vivobook X556UV-XO115T, Intel® Core™ i7, 2.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
ASUS Vivobook X556UV-XO115T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: White