ASUS logo

ASUS Vivobook X556UV-XO023T laptop Intel® Core™ i7 i7-6500U 15.6" HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Blue, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98144
Info modified on:
01 Feb 2025, 05:31:28
Short summary description ASUS Vivobook X556UV-XO023T laptop Intel® Core™ i7 i7-6500U 15.6" HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Blue, Silver:

ASUS Vivobook X556UV-XO023T, Intel® Core™ i7, 2.5 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook X556UV-XO023T laptop Intel® Core™ i7 i7-6500U 15.6" HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Blue, Silver:

ASUS Vivobook X556UV-XO023T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product color: Blue, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.