ASUS logo

ASUS X556UF-XO033T laptop Intel® Core™ i5 i5-6200U 15.6" 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Brown

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90093
Info modified on:
23 Jan 2025, 19:10:11
Short summary description ASUS X556UF-XO033T laptop Intel® Core™ i5 i5-6200U 15.6" 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Brown:

ASUS X556UF-XO033T, Intel® Core™ i5, 2.3 GHz, 15.6", 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS X556UF-XO033T laptop Intel® Core™ i5 i5-6200U 15.6" 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Brown:

ASUS X556UF-XO033T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10. Product color: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.