ASUS logo

ASUS X555DG AMD A10 A10-8700P Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205738
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS X555DG AMD A10 A10-8700P Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

ASUS X555DG, AMD A10, 1.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS X555DG AMD A10 A10-8700P Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

ASUS X555DG. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-8700P, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.