ASUS X554LD-XX616D, Intel® Core™ i3, 1.9 GHz, 15.6", 1366 x 768 pixels, 2 GB, 500 GB
ASUS X554LD-XX616D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® 820M. Operating system installed: FreeDOS. Product color: Black