ASUS logo

ASUS X552LDV-SX752H laptop Intel® Core™ i7 i7-4510U 15.6" HD 8 GB DDR2-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70341
Info modified on:
14 Mar 2024, 19:43:59
Short summary description ASUS X552LDV-SX752H laptop Intel® Core™ i7 i7-4510U 15.6" HD 8 GB DDR2-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M Wi-Fi 4 (802.11n) Windows 8.1 Black:

ASUS X552LDV-SX752H, Intel® Core™ i7, 2 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS X552LDV-SX752H laptop Intel® Core™ i7 i7-4510U 15.6" HD 8 GB DDR2-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M Wi-Fi 4 (802.11n) Windows 8.1 Black:

ASUS X552LDV-SX752H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.