ASUS logo

ASUS X552EA-DH41 laptop AMD A4 A4-5000 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36678
Info modified on:
14 Mar 2024, 19:43:59
Short summary description ASUS X552EA-DH41 laptop AMD A4 A4-5000 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black:

ASUS X552EA-DH41, AMD A4, 1.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X552EA-DH41 laptop AMD A4 A4-5000 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black:

ASUS X552EA-DH41. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-5000, Processor frequency: 1.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8330. Operating system installed: Windows 8. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.