ASUS logo

ASUS X552CL-SX082H laptop Intel® Core™ i7 i7-3537U 15.6" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710M Windows 8 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68878
Info modified on:
23 Jan 2025, 18:38:46
Short summary description ASUS X552CL-SX082H laptop Intel® Core™ i7 i7-3537U 15.6" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710M Windows 8 Black:

ASUS X552CL-SX082H, Intel® Core™ i7, 2 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS X552CL-SX082H laptop Intel® Core™ i7 i7-3537U 15.6" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710M Windows 8 Black:

ASUS X552CL-SX082H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.