ASUS logo

ASUS X551MAV-RCLN06 laptop Intel® Celeron® N2830 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75623
Info modified on:
29 Jan 2025, 19:32:52
Short summary description ASUS X551MAV-RCLN06 laptop Intel® Celeron® N2830 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

ASUS X551MAV-RCLN06, Intel® Celeron®, 2.16 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X551MAV-RCLN06 laptop Intel® Celeron® N2830 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

ASUS X551MAV-RCLN06. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2830, Processor frequency: 2.16 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.