ASUS logo

ASUS X551CA-SX029D laptop Intel® Celeron® 1007U 15.6" 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88773
Info modified on:
27 Jan 2025, 08:09:04
Short summary description ASUS X551CA-SX029D laptop Intel® Celeron® 1007U 15.6" 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

ASUS X551CA-SX029D, Intel® Celeron®, 1.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X551CA-SX029D laptop Intel® Celeron® 1007U 15.6" 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

ASUS X551CA-SX029D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1007U, Processor frequency: 1.5 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.