ASUS logo

ASUS X550VX-0053J6300HQ laptop Intel® Core™ i5 i5-6300HQ 15.6" 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Black, Red

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132029
Info modified on:
01 Feb 2025, 04:45:23
Short summary description ASUS X550VX-0053J6300HQ laptop Intel® Core™ i5 i5-6300HQ 15.6" 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Black, Red:

ASUS X550VX-0053J6300HQ, Intel® Core™ i5, 2.3 GHz, 15.6", 1980 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS X550VX-0053J6300HQ laptop Intel® Core™ i5 i5-6300HQ 15.6" 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Black, Red:

ASUS X550VX-0053J6300HQ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300HQ, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1980 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product color: Black, Red

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.